American Control Electronics Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
The ACT series drive delivers the features and benefits of a microprocessor based drive and the low cost of a triac control. The ACT output is a variable voltage with...
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24...
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives...
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs,...
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes...
The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC...
The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power...
The largest and most powerful member of our 4Q regenerative family, the RGF series comes standard on a heavy duty heat sink for optimum heat dissipation. The available field voltage...
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With...
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features...
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed...
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic...
The MUN series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC...
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for...
The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either...
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler...
The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors...
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to...
The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP...
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and...
The RGH series is a regenerative half-wave SCR type drive series designed specifically for applications where quickly stopping or reversing a motor is required, but running at top rated speed...
The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a...
When simplicity and a compact package are important factors in a machine design, the SPM series offers several cost effective solutions. While costs are kept low by providing no frills...
With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal...