The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simpleinstall and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some containa Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With featureslike pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs.
Features
Microprocessor Based
Regenerative Stopping/Reversing
Brake Coil Output
Pre-charge Circuit
Sleep Mode
Enable (Normally Closed)
LEDs: Fault, Power
Fault detection for current limit, under voltage, over voltage, over temperature, and short circuit.
Technical Data
1.01 Form Factor
1% Base Speed Regulation
100:01 Speed Range
Trim Pots
Maximum Speed
Minimum Speed
Acceleration
Deceleration
Motor Current Limit
Regen Current Limit
IR Compensation
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simpleinstall and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some containa Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With featureslike pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs.
Features
- Microprocessor Based
- Regenerative Stopping/Reversing
- Brake Coil Output
- Pre-charge Circuit
- Sleep Mode
- Enable (Normally Closed)
- LEDs: Fault, Power
- Fault detection for current limit, under voltage, over voltage, over temperature, and short circuit.
Technical Data
- 1.01 Form Factor
- 1% Base Speed Regulation
- 100:01 Speed Range
Trim Pots
- Maximum Speed
- Minimum Speed
- Acceleration
- Deceleration
- Motor Current Limit
- Regen Current Limit
- IR Compensation