The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom applications or routines to meet an OEMs needs. With an isolated front end, this series is compatible with a 0-5 or 0-10 VDC analog from any PLC and with it's 8-bit on-board microprocessor, the DCH can be customized in many applications to even replace a PLC.
Features
Microprocessor Based
Regenerative Stopping/Reversing
Inhibit (Normally Closed or Open)
LEDs: Current Limit, Power
Technical Data
1.05 Form Factor
1% Base Speed Regulation
80:01 Speed Range
Trim Pots
Forward Maximum Speed
Reverse Maximum Speed
Forward Acceleration
Reverse Acceleration
Forward Current Limit
Reverse Current Limit
IR Compensation
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom applications or routines to meet an OEMs needs. With an isolated front end, this series is compatible with a 0-5 or 0-10 VDC analog from any PLC and with it's 8-bit on-board microprocessor, the DCH can be customized in many applications to even replace a PLC.
Features
- Microprocessor Based
- Regenerative Stopping/Reversing
- Inhibit (Normally Closed or Open)
- LEDs: Current Limit, Power
Technical Data
- 1.05 Form Factor
- 1% Base Speed Regulation
- 80:01 Speed Range
Trim Pots
- Forward Maximum Speed
- Reverse Maximum Speed
- Forward Acceleration
- Reverse Acceleration
- Forward Current Limit
- Reverse Current Limit
- IR Compensation