The MUN series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who are mounting this units into panels. However, we kept the classic industry standard footprint that American Control Electronics created and is known for. Furthermore, we've added a microprocessor which allows us to either run custom routines or we can set the trim pot parameters internally, allowing us to remove the trim pots for cost savings and saving the customer time in setup and field installation.
| American Control Electronics | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | MUN100-10 |
| Product Name | DC Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 100 to 750 watts |
| Product | Variable Speed |