American Control Electronics DC Drive PMB703-7

Description
The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and IR compensation. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The drive even provides logic for dumping current to a braking resistor when it's reached it maximum regenerative capacity. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Forward Speed Maximum Reverse Speed Acceleration Deceleration Motoring Torque Regenerative Torque IR Compensation
Description
The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and IR compensation. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The drive even provides logic for dumping current to a braking resistor when it's reached it maximum regenerative capacity. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Forward Speed Maximum Reverse Speed Acceleration Deceleration Motoring Torque Regenerative Torque IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - PMB703-7 - American Control Electronics
South Beloit, IL, USA
DC Drive
PMB703-7
DC Drive PMB703-7
The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and IR compensation. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The drive even provides logic for dumping current to a braking resistor when it's reached it maximum regenerative capacity. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Forward Speed Maximum Reverse Speed Acceleration Deceleration Motoring Torque Regenerative Torque IR Compensation

The PMB series is American Control Electronics's choice for a 4Q PWM series. PMB Series drives can control motors rated for 90, 130, 180, or 240 VDC range with either a 115 or 230 VAC line input, up to 7 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the forward and reverse maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and IR compensation. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The drive even provides logic for dumping current to a braking resistor when it's reached it maximum regenerative capacity. The microprocessor based design means it can be modified to fit OEM specific applications.

Features

  • Microprocessor Based
  • Isolation
  • Enable
  • Power and Status LEDs

Technical Data

  • 1.05 Form Factor
  • 1% Base Speed Regulation
  • 100:1 Speed Range

Trim Pots

  • Zero Adjust
  • Minimum Speed
  • Maximum Forward Speed
  • Maximum Reverse Speed
  • Acceleration
  • Deceleration
  • Motoring Torque
  • Regenerative Torque
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number PMB703-7
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 60 to 1100 watts
Product Pulse Width Modulation Drive; Variable Speed
Unlock Full Specs
to access all available technical data