American Control Electronics DC Drive RGA400-3

Description
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives. Features Regenertive Stopping/Reversing Field Supply Enable (Normally Open) Inhibit (Normally Open) On-board Fuses Technical Data 1.37 Form Factor 1% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:1 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach
Description
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives. Features Regenertive Stopping/Reversing Field Supply Enable (Normally Open) Inhibit (Normally Open) On-board Fuses Technical Data 1.37 Form Factor 1% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:1 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach

Suppliers

Company
Product
Description
Supplier Links
DC Drive - RGA400-3 - American Control Electronics
South Beloit, IL, USA
DC Drive
RGA400-3
DC Drive RGA400-3
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives. Features Regenertive Stopping/Reversing Field Supply Enable (Normally Open) Inhibit (Normally Open) On-board Fuses Technical Data 1.37 Form Factor 1% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:1 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach

The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives.

Features

  • Regenertive Stopping/Reversing
  • Field Supply
  • Enable (Normally Open)
  • Inhibit (Normally Open)
  • On-board Fuses

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation over 50:1 Speed Range
  • 0.5% Base Speed Regulation over 60:1 Speed Range with Tach

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Forward Acceleration
  • Reverse Acceleration
  • Forward Current Limit
  • Reverse Current Limit
  • IR Compensation
  • Deadband
  • Tach
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number RGA400-3
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 400 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controls - MMP-30A-25-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 25 to 60 volts
Continuous Current 30 amps
Peak Current 60 amps
View Details
Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCAPTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 1500 watts
AC Input 230 volts
Phase   Three Phase
View Details
GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 100 HP ND / 75 HP HD, IP20/UL Type 1 - GA80U4140ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 55961 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details