American Control Electronics DC Drive DCR 300-6

Description
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simple install and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some contain a Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With features like pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs. Features Microprocessor Based Regenerative Stopping/Reversing Brake Coil Output Forward and Reverse Inhibit (Normally Closed) LEDs: Current Limit, Power Technical Data 1.01 Form Factor 1% Base Speed Regulation 100:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Minimum Speed Acceleration Deceleration Motor Current Limit Regen Current Limit IR Compensation
Description
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simple install and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some contain a Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With features like pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs. Features Microprocessor Based Regenerative Stopping/Reversing Brake Coil Output Forward and Reverse Inhibit (Normally Closed) LEDs: Current Limit, Power Technical Data 1.01 Form Factor 1% Base Speed Regulation 100:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Minimum Speed Acceleration Deceleration Motor Current Limit Regen Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - DCR 300-6 - American Control Electronics
South Beloit, IL, USA
DC Drive
DCR 300-6
DC Drive DCR 300-6
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simple install and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some contain a Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With features like pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs. Features Microprocessor Based Regenerative Stopping/Reversing Brake Coil Output Forward and Reverse Inhibit (Normally Closed) LEDs: Current Limit, Power Technical Data 1.01 Form Factor 1% Base Speed Regulation 100:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Minimum Speed Acceleration Deceleration Motor Current Limit Regen Current Limit IR Compensation

The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively. The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for a PLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simple install and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some contain a Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With features like pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs.

Features

  • Microprocessor Based
  • Regenerative Stopping/Reversing
  • Brake Coil Output
  • Forward and Reverse Inhibit (Normally Closed)
  • LEDs: Current Limit, Power

Technical Data

  • 1.01 Form Factor
  • 1% Base Speed Regulation
  • 100:01 Speed Range

Trim Pots

  • Forward Maximum Speed
  • Reverse Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Motor Current Limit
  • Regen Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number DCR 300-6
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 10 to 50 watts
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 250 HP ND / 200 HP HD, IP20/Protected Chassis - GA80U4302ABM - Yaskawa America, Inc. - Drives Division
Specs
AC Input 380 to 480 volts
Phase   Three Phase
Frequency 60 Hz
View Details
Speed Controllers Series SC 1801 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDPTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 100 watts
DC Input 24 volts
Phase   Three Phase
View Details
FRENIC-Mini (C2) AC Drive - FRN0010C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 1492 watts
Product Variable Speed
View Details
2 suppliers