American Control Electronics DC Drive RGM400-10

Description
The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a widely used industry footprint standard, these compact 4Q drives eliminate the need for bulky mechanical relays or switches to reverse motor direction. As with all our 4Q drives, these units come standard with user adjustable trim pots for Max Speed, FWD/REV Torque, Acceleration, Deceleration, DB, Min Speed, Tach, and IR Comp. With these adjustments, a drive can easily be tuned to run almost any PMDC motor in the 1/20th to 2 HP range. Also available on the RGM series is a factory installed isolation module that allows the drive to be controlled via a non-isolated 4-20 mA or 0 to ±10 VDC command signal. With many user selectable stopping or enabling modes and Tachogenerator feedback, the RGM series is a versatile drive that can satisfy your reversing and control needs. Features Industry Standard Footprint Regenertive Stopping/Reversing Enable (Normally Closed or Open) Inhibit (Normally Closed or Open) Quick Disconnect Terminal LEDs: Forward Current Limit, Reverse Current Limit, Power Technical Data 1.37 Form Factor 2% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:01 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach
Description
The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a widely used industry footprint standard, these compact 4Q drives eliminate the need for bulky mechanical relays or switches to reverse motor direction. As with all our 4Q drives, these units come standard with user adjustable trim pots for Max Speed, FWD/REV Torque, Acceleration, Deceleration, DB, Min Speed, Tach, and IR Comp. With these adjustments, a drive can easily be tuned to run almost any PMDC motor in the 1/20th to 2 HP range. Also available on the RGM series is a factory installed isolation module that allows the drive to be controlled via a non-isolated 4-20 mA or 0 to ±10 VDC command signal. With many user selectable stopping or enabling modes and Tachogenerator feedback, the RGM series is a versatile drive that can satisfy your reversing and control needs. Features Industry Standard Footprint Regenertive Stopping/Reversing Enable (Normally Closed or Open) Inhibit (Normally Closed or Open) Quick Disconnect Terminal LEDs: Forward Current Limit, Reverse Current Limit, Power Technical Data 1.37 Form Factor 2% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:01 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach

Suppliers

Company
Product
Description
Supplier Links
DC Drive - RGM400-10 - American Control Electronics
South Beloit, IL, USA
DC Drive
RGM400-10
DC Drive RGM400-10
The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a widely used industry footprint standard, these compact 4Q drives eliminate the need for bulky mechanical relays or switches to reverse motor direction. As with all our 4Q drives, these units come standard with user adjustable trim pots for Max Speed, FWD/REV Torque, Acceleration, Deceleration, DB, Min Speed, Tach, and IR Comp. With these adjustments, a drive can easily be tuned to run almost any PMDC motor in the 1/20th to 2 HP range. Also available on the RGM series is a factory installed isolation module that allows the drive to be controlled via a non-isolated 4-20 mA or 0 to ±10 VDC command signal. With many user selectable stopping or enabling modes and Tachogenerator feedback, the RGM series is a versatile drive that can satisfy your reversing and control needs. Features Industry Standard Footprint Regenertive Stopping/Reversing Enable (Normally Closed or Open) Inhibit (Normally Closed or Open) Quick Disconnect Terminal LEDs: Forward Current Limit, Reverse Current Limit, Power Technical Data 1.37 Form Factor 2% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:01 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach

The RGM series is a full featured regenerative SCR type drive series designed specifically for demanding applications where quickly stopping or reversing a PMDC motor is a requirement. With a widely used industry footprint standard, these compact 4Q drives eliminate the need for bulky mechanical relays or switches to reverse motor direction. As with all our 4Q drives, these units come standard with user adjustable trim pots for Max Speed, FWD/REV Torque, Acceleration, Deceleration, DB, Min Speed, Tach, and IR Comp. With these adjustments, a drive can easily be tuned to run almost any PMDC motor in the 1/20th to 2 HP range. Also available on the RGM series is a factory installed isolation module that allows the drive to be controlled via a non-isolated 4-20 mA or 0 to ±10 VDC command signal. With many user selectable stopping or enabling modes and Tachogenerator feedback, the RGM series is a versatile drive that can satisfy your reversing and control needs.

Features

  • Industry Standard Footprint
  • Regenertive Stopping/Reversing
  • Enable (Normally Closed or Open)
  • Inhibit (Normally Closed or Open)
  • Quick Disconnect Terminal
  • LEDs: Forward Current Limit, Reverse Current Limit, Power

Technical Data

  • 1.37 Form Factor
  • 2% Base Speed Regulation over 50:1 Speed Range
  • 0.5% Base Speed Regulation over 60:01 Speed Range with Tach

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Forward Acceleration
  • Reverse Acceleration
  • Forward Current Limit
  • Reverse Current Limit
  • IR Compensation
  • Deadband
  • Tach
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number RGM400-10
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 100 to 1500 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0001C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 93.27 watts
Product Variable Speed
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCASTS0030 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 110 watts
AC Input 100 to 230 volts
Phase   Three Phase
View Details