When simplicity and a compact package are important factors in a machine design, the SPM series offers several cost effective solutions. While costs are kept low by providing no frills speed control, the SPM series still supplies the same type of full-wave DC voltage found on more expensive drives. Some models are also offered with built-in speed potentiometers for easy mounting of the complete unit directly on to a control panel. Available in either 115 VAC or 230 VAC types, and able to run 90 VDC motors from 1/50 to ¼ HP, the SPM series is the best choice when si
| American Control Electronics | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | SPM200-3-PT2 |
| Product Name | DC Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 100 to 200 watts |
| Product | Variable Speed |
| Operating Temperature | 10 to 55 C (50 to 131 F) |