The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs.
Features
NEMA 1 Enclosure
Field Supply
Inhibit (Normally Open)
Current Limit LED
Power Light on Case
Technical Data
1.37 Form Factor
1% Base Speed Regulation
60:1 Speed Range
Trim Pots
Maximum Speed
Minimum Speed
Acceleration
Deceleration
Current Limit
IR Compensation
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs.
Features
- NEMA 1 Enclosure
- Field Supply
- Inhibit (Normally Open)
- Current Limit LED
- Power Light on Case
Technical Data
- 1.37 Form Factor
- 1% Base Speed Regulation
- 60:1 Speed Range
Trim Pots
- Maximum Speed
- Minimum Speed
- Acceleration
- Deceleration
- Current Limit
- IR Compensation