American Control Electronics DC Drive PAT440-10

Description
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can drive a wide range of motors without the need for any type of upgrade or additional heat sinking. And with the same user adjustable features offered by all our 1Q series drives, the PAT series can easily be fine tuned for your application. Available in two different styles; non-reversing and reversing. Features NEMA 4X Plastic Enclosure Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power Power Light Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation on Case
Description
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can drive a wide range of motors without the need for any type of upgrade or additional heat sinking. And with the same user adjustable features offered by all our 1Q series drives, the PAT series can easily be fine tuned for your application. Available in two different styles; non-reversing and reversing. Features NEMA 4X Plastic Enclosure Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power Power Light Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation on Case

Suppliers

Company
Product
Description
Supplier Links
DC Drive - PAT440-10 - American Control Electronics
South Beloit, IL, USA
DC Drive
PAT440-10
DC Drive PAT440-10
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can drive a wide range of motors without the need for any type of upgrade or additional heat sinking. And with the same user adjustable features offered by all our 1Q series drives, the PAT series can easily be fine tuned for your application. Available in two different styles; non-reversing and reversing. Features NEMA 4X Plastic Enclosure Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power Power Light Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation on Case

The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can drive a wide range of motors without the need for any type of upgrade or additional heat sinking. And with the same user adjustable features offered by all our 1Q series drives, the PAT series can easily be fine tuned for your application. Available in two different styles; non-reversing and reversing.

Features

  • NEMA 4X Plastic Enclosure
  • Field Supply
  • Inhibit (Normally Open)
  • LEDs: Current Limit, Power
  • Power Light

    Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
  • on Case
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number PAT440-10
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 100 to 1500 watts
Product Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0060C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 14923 watts
Product Variable Speed
View Details
Filtered SCR DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDPTS0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 300 watts
DC Input 48 volts
Phase   Three Phase
View Details