The largest and most powerful member of our 4Q regenerative family, the RGF series comes standard on a heavy duty heat sink for optimum heat dissipation. The available field voltage supply makes this series compatible with any 90/180 VDC PM or shunt-wound motor in the 1-5 HP range. Contactorless reversing,overhaulin
g load control, breaking, or plug reversing is easily accomplished by this conservatively rated 25 amp drive. Standard on this series is Burr-Brown input isolation, which provides a linear response to a 4-20 mA or 0 to ±250 VDC command signal.With easy to use cage clamp terminals for logic, large screw terminals for power connections, tachogenerator feedback compatibility, and full assortment of adjustment trim pots, this robustly designed full featured series is well suited for the most demanding reversing and control applications.
Features
Regenerative Stopping/Reversing
Field Supply
Isolation
Inhibit (Normally Open)
On-board Fuses
Technical Data
1.37 Form Factor
1% Base Speed Regulation over 50:1 Speed Range
0.5% Base Speed Regulation over 60:01 Speed Range with Tach
Trim Pots
Maximum Speed
Minimum Speed
Forward Acceleration
Reverse Acceleration
Forward Current Limit
Reverse Current Limit
IR Compensation
Deadband
Tach
The largest and most powerful member of our 4Q regenerative family, the RGF series comes standard on a heavy duty heat sink for optimum heat dissipation. The available field voltage supply makes this series compatible with any 90/180 VDC PM or shunt-wound motor in the 1-5 HP range. Contactorless reversing,overhauling load control, breaking, or plug reversing is easily accomplished by this conservatively rated 25 amp drive. Standard on this series is Burr-Brown input isolation, which provides a linear response to a 4-20 mA or 0 to ±250 VDC command signal.With easy to use cage clamp terminals for logic, large screw terminals for power connections, tachogenerator feedback compatibility, and full assortment of adjustment trim pots, this robustly designed full featured series is well suited for the most demanding reversing and control applications.
Features
- Regenerative Stopping/Reversing
- Field Supply
- Isolation
- Inhibit (Normally Open)
- On-board Fuses
Technical Data
- 1.37 Form Factor
- 1% Base Speed Regulation over 50:1 Speed Range
- 0.5% Base Speed Regulation over 60:01 Speed Range with Tach
Trim Pots
- Maximum Speed
- Minimum Speed
- Forward Acceleration
- Reverse Acceleration
- Forward Current Limit
- Reverse Current Limit
- IR Compensation
- Deadband
- Tach