American Control Electronics DC Drive DCN200-1.5

Description
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or battery, which doesn’t allow for control or protection of the motor. The drive allows the OEM speed control of their motor, but also provides a current limit trim pot to protect the motor in the case of an overload or jam. Features Microprocessor Based Technical Data 1.01 Form Factor 1% Base Speed Regulation 80:1 Speed Range Trim Pots Current Limit
Description
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or battery, which doesn’t allow for control or protection of the motor. The drive allows the OEM speed control of their motor, but also provides a current limit trim pot to protect the motor in the case of an overload or jam. Features Microprocessor Based Technical Data 1.01 Form Factor 1% Base Speed Regulation 80:1 Speed Range Trim Pots Current Limit

Suppliers

Company
Product
Description
Supplier Links
DC Drive - DCN200-1.5 - American Control Electronics
South Beloit, IL, USA
DC Drive
DCN200-1.5
DC Drive DCN200-1.5
The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or battery, which doesn’t allow for control or protection of the motor. The drive allows the OEM speed control of their motor, but also provides a current limit trim pot to protect the motor in the case of an overload or jam. Features Microprocessor Based Technical Data 1.01 Form Factor 1% Base Speed Regulation 80:1 Speed Range Trim Pots Current Limit

The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or battery, which doesn’t allow for control or protection of the motor. The drive allows the OEM speed control of their motor, but also provides a current limit trim pot to protect the motor in the case of an overload or jam.

Features

  • Microprocessor Based

Technical Data

  • 1.01 Form Factor
  • 1% Base Speed Regulation
  • 80:1 Speed Range

Trim Pots

  • Current Limit
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number DCN200-1.5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 20 to 30 watts
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0010C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 1492 watts
Product Variable Speed
View Details
2 suppliers
Speed Controls - MMP-30A-7-32V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 7 to 32 volts
Continuous Current 30 amps
Peak Current 60 amps
View Details
Filtered SCR DC Remote Speed Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details