American Control Electronics DC Drive DCR 300-250

Description
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simpleinstall and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some containa Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With featureslike pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs. Features Microprocessor Based Regenerative Stopping/Reversing Brake Coil Output Pre-charge Circuit Sleep Mode Enable (Normally Closed) LEDs: Fault, Power Fault detection for current limit, under voltage, over voltage, over temperature, and short circuit. Technical Data 1.01 Form Factor 1% Base Speed Regulation 100:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Minimum Speed Acceleration Deceleration Motor Current Limit Regen Current Limit IR Compensation
Description
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simpleinstall and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some containa Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With featureslike pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs. Features Microprocessor Based Regenerative Stopping/Reversing Brake Coil Output Pre-charge Circuit Sleep Mode Enable (Normally Closed) LEDs: Fault, Power Fault detection for current limit, under voltage, over voltage, over temperature, and short circuit. Technical Data 1.01 Form Factor 1% Base Speed Regulation 100:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Minimum Speed Acceleration Deceleration Motor Current Limit Regen Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - DCR 300-250 - American Control Electronics
South Beloit, IL, USA
DC Drive
DCR 300-250
DC Drive DCR 300-250
The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simpleinstall and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some containa Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With featureslike pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs. Features Microprocessor Based Regenerative Stopping/Reversing Brake Coil Output Pre-charge Circuit Sleep Mode Enable (Normally Closed) LEDs: Fault, Power Fault detection for current limit, under voltage, over voltage, over temperature, and short circuit. Technical Data 1.01 Form Factor 1% Base Speed Regulation 100:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Minimum Speed Acceleration Deceleration Motor Current Limit Regen Current Limit IR Compensation

The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use in the field without trimmer potentiometers, creating a simpleinstall and a level of security for OEMs. Some models contain a “sleep mode” which extends battery life, and some containa Fault LEDs with a built in flashing code for under voltage, over voltage, current limit, overheat, and short circuit. With featureslike pre-charge circuits, brake outputs, directionally based inhibits, you’re sure to find a drive to fit your needs.

Features

  • Microprocessor Based
  • Regenerative Stopping/Reversing
  • Brake Coil Output
  • Pre-charge Circuit
  • Sleep Mode
  • Enable (Normally Closed)
  • LEDs: Fault, Power
  • Fault detection for current limit, under voltage, over voltage, over temperature, and short circuit.

Technical Data

  • 1.01 Form Factor
  • 1% Base Speed Regulation
  • 100:01 Speed Range

Trim Pots

  • Forward Maximum Speed
  • Reverse Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Motor Current Limit
  • Regen Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number DCR 300-250
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 150 to 2300 watts
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data