The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can drive a wide range of motors without the need for any type of upgrade or additional heat sinking. And with the same user adjustable features offered by all our 1Q series drives, the PAT series can easily be fine tuned for your application. Available in two different styles; non-reversing and reversing.
Features
NEMA 4X Plastic Enclosure
Field Supply
Inhibit (Normally Open)
LEDs: Current Limit, Power
Power Light on Case
Reversing with Armature Contacts
FORWARD/OFF/REVERSE Switch
Technical Data
1.37 Form Factor
1% Base Speed Regulation
60:1 Speed Range
Trim Pots
Maximum Speed
Minimum Speed
Acceleration
Deceleration
Current Limit
IR Compensation
The PAT series is a versatile and robustly designed full feature drive for PM or shunt-wound motors. The standard NEMA 4X plastic enclosure makes this series the perfect choice for harsh environments where protection from moisture is needed. With its factory installed heat sink, this series can drive a wide range of motors without the need for any type of upgrade or additional heat sinking. And with the same user adjustable features offered by all our 1Q series drives, the PAT series can easily be fine tuned for your application. Available in two different styles; non-reversing and reversing.
Features
- NEMA 4X Plastic Enclosure
- Field Supply
- Inhibit (Normally Open)
- LEDs: Current Limit, Power
- Power Light on Case
- Reversing with Armature Contacts
- FORWARD/OFF/REVERSE Switch
Technical Data
- 1.37 Form Factor
- 1% Base Speed Regulation
- 60:1 Speed Range
Trim Pots
- Maximum Speed
- Minimum Speed
- Acceleration
- Deceleration
- Current Limit
- IR Compensation