The flagship of our Pulse Width Modulation family, the PWM series combines the most sought after features and options all in one package. With its auto ranging switch mode power supply, the need for selecting AC power input modes is no longer needed. Available with isolated inputs, this series can easily be incorporated into applications where non-isolated 0-5 VDC command signals are present. Offered with the full gamut of adjustment trim pots, the PWM series can be fine tuned to run almost any PMDC motor in the 1/20th to 2 HP range. And with an industry wide accepted footprint, these drives are well suited for applications where a compact and full featured pulse width modulated drive is required.
| American Control Electronics | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | PWM401-5 |
| Product Name | DC Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 200 to 1700 watts |
| Product | Pulse Width Modulation Drive; Variable Speed |
| Operating Temperature | 10 to 40 C (50 to 104 F) |