American Control Electronics DC Drive LGP443-3

Description
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a heat sink or installed in NEMA 4X enclosures. Features NEMA 4X Enclosure Field Supply Isolation Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Signal Maximum Signal Minimum Current Limit IR Compensation
Description
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a heat sink or installed in NEMA 4X enclosures. Features NEMA 4X Enclosure Field Supply Isolation Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Signal Maximum Signal Minimum Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - LGP443-3 - American Control Electronics
South Beloit, IL, USA
DC Drive
LGP443-3
DC Drive LGP443-3
The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a heat sink or installed in NEMA 4X enclosures. Features NEMA 4X Enclosure Field Supply Isolation Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Signal Maximum Signal Minimum Current Limit IR Compensation

The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a heat sink or installed in NEMA 4X enclosures.

Features

  • NEMA 4X Enclosure
  • Field Supply
  • Isolation
  • Power Light on Case

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Signal Maximum
  • Signal Minimum
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number LGP443-3
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 80 to 400 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0002C2S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 373 watts
Product Variable Speed
View Details
2 suppliers
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDPTH0040 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 300 watts
DC Input 12 to 24 volts
Phase   Three Phase
View Details