American Control Electronics DC Drive DCH401-1.5

Description
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom applications or routines to meet an OEMs needs. With an isolated front end, this series is compatible with a 0-5 or 0-10 VDC analog from any PLC and with it's 8-bit on-board microprocessor, the DCH can be customized in many applications to even replace a PLC. Features Microprocessor Based Regenerative Stopping/Reversing Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation
Description
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom applications or routines to meet an OEMs needs. With an isolated front end, this series is compatible with a 0-5 or 0-10 VDC analog from any PLC and with it's 8-bit on-board microprocessor, the DCH can be customized in many applications to even replace a PLC. Features Microprocessor Based Regenerative Stopping/Reversing Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - DCH401-1.5 - American Control Electronics
South Beloit, IL, USA
DC Drive
DCH401-1.5
DC Drive DCH401-1.5
The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom applications or routines to meet an OEMs needs. With an isolated front end, this series is compatible with a 0-5 or 0-10 VDC analog from any PLC and with it's 8-bit on-board microprocessor, the DCH can be customized in many applications to even replace a PLC. Features Microprocessor Based Regenerative Stopping/Reversing Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation

The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be programmed for custom applications or routines to meet an OEMs needs. With an isolated front end, this series is compatible with a 0-5 or 0-10 VDC analog from any PLC and with it's 8-bit on-board microprocessor, the DCH can be customized in many applications to even replace a PLC.

Features

  • Microprocessor Based
  • Regenerative Stopping/Reversing
  • Inhibit (Normally Closed or Open)
  • LEDs: Current Limit, Power

Technical Data

  • 1.05 Form Factor
  • 1% Base Speed Regulation
  • 80:01 Speed Range

Trim Pots

  • Forward Maximum Speed
  • Reverse Maximum Speed
  • Forward Acceleration
  • Reverse Acceleration
  • Forward Current Limit
  • Reverse Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number DCH401-1.5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 20 to 30 watts
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data