American Control Electronics DC Drive PWL440-10-JOG

Description
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to make installation simple and quick. Available in an open chassis style or NEMA 4X for applications that require protection from moisture. The almost pure DC output of the PWL series allows motors to run more efficiently and at lower speeds while achieving full torque than with the use of SCR type drives. With a wide selection of models that can run motors from 1/20 HP all the way up to 3 HP, you’re sure to find a drive that will satisfy your needs. Features Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power On-board Fusing Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation Jog
Description
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to make installation simple and quick. Available in an open chassis style or NEMA 4X for applications that require protection from moisture. The almost pure DC output of the PWL series allows motors to run more efficiently and at lower speeds while achieving full torque than with the use of SCR type drives. With a wide selection of models that can run motors from 1/20 HP all the way up to 3 HP, you’re sure to find a drive that will satisfy your needs. Features Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power On-board Fusing Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation Jog

Suppliers

Company
Product
Description
Supplier Links
DC Drive - PWL440-10-JOG - American Control Electronics
South Beloit, IL, USA
The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to make installation simple and quick. Available in an open chassis style or NEMA 4X for applications that require protection from moisture. The almost pure DC output of the PWL series allows motors to run more efficiently and at lower speeds while achieving full torque than with the use of SCR type drives. With a wide selection of models that can run motors from 1/20 HP all the way up to 3 HP, you’re sure to find a drive that will satisfy your needs. Features Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power On-board Fusing Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation Jog

The PWL series adds to the versatility of our PWM offering by adding field voltage outputs for shunt-wound motors. With on-board selector switches, this series can easily be setup to accept 115 VAC or 230 VAC power. This full featured series comes with on-board fusing and cage clamp terminals to make installation simple and quick. Available in an open chassis style or NEMA 4X for applications that require protection from moisture. The almost pure DC output of the PWL series allows motors to run more efficiently and at lower speeds while achieving full torque than with the use of SCR type drives. With a wide selection of models that can run motors from 1/20 HP all the way up to 3 HP, you’re sure to find a drive that will satisfy your needs.

Features

  • Field Supply
  • Inhibit (Normally Open)
  • LEDs: Current Limit, Power
  • On-board Fusing

Technical Data

  • 1.05 Form Factor
  • 1% Base Speed Regulation
  • 100:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
  • Jog
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number PWL440-10-JOG
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 200 to 1500 watts
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0003C2S-6U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 373 watts
Product Variable Speed
View Details
2 suppliers
Unfiltered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 149 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDSTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 60 watts
DC Input 12 to 24 volts
Phase   Three Phase
View Details