American Control Electronics DC Drive LGM103-3

Description
With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal from any Programmable Logic Control (PLC) or motion card to control motor speed. With its isolated inputs, the LGM series can easily be enabled or inhibited using NPN open collector transistors, dry contact relays, or switches. Status LEDs on the drive also allow for convenient monitoring. With separate models designed to accept either 115 or 230 VAC power and all the standard features offered by our 1Q drive family, this series can effortlessly be incorporated into any demanding application where electrical isolation is needed. Features Industry Standard Footprint Field Supply Inhibit (Normally Closed or Open) Isolation LEDs: Current Limit, Inhibit, Power, Run On-board Fuses Technical Data 1.37 Form Factor 2% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation
Description
With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal from any Programmable Logic Control (PLC) or motion card to control motor speed. With its isolated inputs, the LGM series can easily be enabled or inhibited using NPN open collector transistors, dry contact relays, or switches. Status LEDs on the drive also allow for convenient monitoring. With separate models designed to accept either 115 or 230 VAC power and all the standard features offered by our 1Q drive family, this series can effortlessly be incorporated into any demanding application where electrical isolation is needed. Features Industry Standard Footprint Field Supply Inhibit (Normally Closed or Open) Isolation LEDs: Current Limit, Inhibit, Power, Run On-board Fuses Technical Data 1.37 Form Factor 2% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - LGM103-3 - American Control Electronics
South Beloit, IL, USA
DC Drive
LGM103-3
DC Drive LGM103-3
With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal from any Programmable Logic Control (PLC) or motion card to control motor speed. With its isolated inputs, the LGM series can easily be enabled or inhibited using NPN open collector transistors, dry contact relays, or switches. Status LEDs on the drive also allow for convenient monitoring. With separate models designed to accept either 115 or 230 VAC power and all the standard features offered by our 1Q drive family, this series can effortlessly be incorporated into any demanding application where electrical isolation is needed. Features Industry Standard Footprint Field Supply Inhibit (Normally Closed or Open) Isolation LEDs: Current Limit, Inhibit, Power, Run On-board Fuses Technical Data 1.37 Form Factor 2% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

With the LGM series, the features list just keeps growing. With its Burr Brown linear isolated input, the LGM series can accept a grounded 4-20 mA or 0-10 VDC signal from any Programmable Logic Control (PLC) or motion card to control motor speed. With its isolated inputs, the LGM series can easily be enabled or inhibited using NPN open collector transistors, dry contact relays, or switches. Status LEDs on the drive also allow for convenient monitoring. With separate models designed to accept either 115 or 230 VAC power and all the standard features offered by our 1Q drive family, this series can effortlessly be incorporated into any demanding application where electrical isolation is needed.

Features

  • Industry Standard Footprint
  • Field Supply
  • Inhibit (Normally Closed or Open)
  • Isolation
  • LEDs: Current Limit, Inhibit, Power, Run
  • On-board Fuses

Technical Data

  • 1.37 Form Factor
  • 2% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number LGM103-3
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 20 to 400 watts
Product Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0005C2S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 1492 watts
Product Variable Speed
View Details
3 suppliers
Speed Controls - MMP-25A-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 48 volts
Continuous Current 10 amps
View Details
Filtered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details