American Control Electronics DC Drive LGC400-1.5-QDT

Description
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features Industry Standard Footprint Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power Quick Disconnect Terminal Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation
Description
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features Industry Standard Footprint Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power Quick Disconnect Terminal Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features Industry Standard Footprint Field Supply Inhibit (Normally Open) LEDs: Current Limit, Power Quick Disconnect Terminal Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs.

Features

  • Industry Standard Footprint
  • Field Supply
  • Inhibit (Normally Open)
  • LEDs: Current Limit, Power
  • Quick Disconnect Terminal

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number LGC400-1.5-QDT
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 200 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0004C2S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 746 watts
Product Variable Speed
View Details
3 suppliers
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDSTS0020 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 100 watts
DC Input 12 volts
Phase   Three Phase
View Details