American Control Electronics DC Drive LGD410-1.5

Description
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need. Features NEMA 1 Enclosure Speed or Torque Mode Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation
Description
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need. Features NEMA 1 Enclosure Speed or Torque Mode Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - LGD410-1.5 - American Control Electronics
South Beloit, IL, USA
DC Drive
LGD410-1.5
DC Drive LGD410-1.5
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need. Features NEMA 1 Enclosure Speed or Torque Mode Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need.

Features

  • NEMA 1 Enclosure
  • Speed or Torque Mode
  • Inhibit (Normally Closed or Open)
  • LEDs: Current Limit, Power
  • Power Light on Case

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number LGD410-1.5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 200 watts
Product Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data