The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for even more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor.
Features
Field Supply
3-Wire Start/Stop
Isolation
LEDs: Current Limit, Power
On-board Fuses
Tach Feedback
Technical Data
1.37 Form Factor
1% Base Speed Regulation
60:1 Speed Range
Trim Pots
Maximum Speed
Minimum Speed
Acceleration
Deceleration
Current Limit
IR Compensation
Tach
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for even more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor.
Features
- Field Supply
- 3-Wire Start/Stop
- Isolation
- LEDs: Current Limit, Power
- On-board Fuses
- Tach Feedback
Technical Data
- 1.37 Form Factor
- 1% Base Speed Regulation
- 60:1 Speed Range
Trim Pots
- Maximum Speed
- Minimum Speed
- Acceleration
- Deceleration
- Current Limit
- IR Compensation
- Tach