The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come pre-mounted on a heat sink or installed in NEMA 4X enclosures.
| American Control Electronics | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | LGP301-10 |
| Product Name | DC Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 200 to 1500 watts |
| Product | Variable Speed |
| Operating Temperature | 10 to 55 C (50 to 131 F) |