American Control Electronics Brushless DC Trapezoidal Drive PML703-3

Description
The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and the proportional and integral feedback gains. Each drive is designed for feedback from 120° hall effect sensors, and can be commanded with a wide range of analog inputs with our built-in isolation. The drive is a 4Q PWM controller, allowing the unit to be used as a unidirectional or bidirectional controller. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs 120° Hall Effect Sensor Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Speed Acceleration Deceleration Motoring Torque Regenerative Torque Proportional Gain Integral Gain
Description
The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and the proportional and integral feedback gains. Each drive is designed for feedback from 120° hall effect sensors, and can be commanded with a wide range of analog inputs with our built-in isolation. The drive is a 4Q PWM controller, allowing the unit to be used as a unidirectional or bidirectional controller. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs 120° Hall Effect Sensor Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Speed Acceleration Deceleration Motoring Torque Regenerative Torque Proportional Gain Integral Gain

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Trapezoidal Drive - PML703-3 - American Control Electronics
South Beloit, IL, USA
Brushless DC Trapezoidal Drive
PML703-3
Brushless DC Trapezoidal Drive PML703-3
The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and the proportional and integral feedback gains. Each drive is designed for feedback from 120° hall effect sensors, and can be commanded with a wide range of analog inputs with our built-in isolation. The drive is a 4Q PWM controller, allowing the unit to be used as a unidirectional or bidirectional controller. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs 120° Hall Effect Sensor Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Zero Adjust Minimum Speed Maximum Speed Acceleration Deceleration Motoring Torque Regenerative Torque Proportional Gain Integral Gain

The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, motoring and regening current limits, and the proportional and integral feedback gains. Each drive is designed for feedback from 120° hall effect sensors, and can be commanded with a wide range of analog inputs with our built-in isolation. The drive is a 4Q PWM controller, allowing the unit to be used as a unidirectional or bidirectional controller. The microprocessor based design means it can be modified to fit OEM specific applications.

Features

  • Microprocessor Based
  • Isolation
  • Enable
  • Power and Status LEDs
  • 120° Hall Effect Sensor

Technical Data

  • 1.05 Form Factor
  • 1% Base Speed Regulation
  • 100:1 Speed Range

Trim Pots

  • Zero Adjust
  • Minimum Speed
  • Maximum Speed
  • Acceleration
  • Deceleration
  • Motoring Torque
  • Regenerative Torque
  • Proportional Gain
  • Integral Gain
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number PML703-3
Product Name Brushless DC Trapezoidal Drive
Axes 1.0
Motor / System DC Brushless
Power 40 to 200 watts
Product Pulse Width Modulation Drive
Configuration PC Board
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0006C2S-7U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 746 watts
Product Variable Speed
View Details
2 suppliers
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDPTH0030 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 300 watts
DC Input 24 volts
Phase   Three Phase
View Details