American Control Electronics DC Drive LGC400-10

Description
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features Industry Standard Footprint Field Supply Inhibit (Normally Open) Current Limit LED Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation
Description
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features Industry Standard Footprint Field Supply Inhibit (Normally Open) Current Limit LED Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - LGC400-10 - American Control Electronics
South Beloit, IL, USA
DC Drive
LGC400-10
DC Drive LGC400-10
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features Industry Standard Footprint Field Supply Inhibit (Normally Open) Current Limit LED Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs.

Features

  • Industry Standard Footprint
  • Field Supply
  • Inhibit (Normally Open)
  • Current Limit LED

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site
AMCE DC - LGC400-10 - Galco Industrial Electronics
Madison Heights, MI, United States
AMCE DC
LGC400-10
AMCE DC LGC400-10
1Q SCR Chassis Dual 5(10) w/Field

1Q SCR Chassis Dual 5(10) w/Field

Supplier's Site

Technical Specifications

  American Control Electronics Galco Industrial Electronics
Product Category Motor Speed Controllers DC Motor Drives
Product Number LGC400-10 LGC400-10
Product Name DC Drive AMCE DC
Axes 1.0
Motor / System DC Brushed
Power 100 to 1500 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Unfiltered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 149 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-200A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Product Multi-Axis
PC-Based Bus RS422; USB
View Details
GA800 Drive Flange - GA80U2257AWM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 55961 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
Electric Motor Drive - CompletePower™ SCA Series - ElectroCraft
Specs
Axes 1.0
Motor / System Permanent Magnet
Power 75 watts
View Details