The DCN series of drives are reliable low voltage drives that provide both speed control and current limiting in low HP applications. Roughly the size of a quarter, these drives are being implemented in applications in which the customer traditionally powers the motor directly off a power supply or battery, which doesn’t allow for control or protection of the motor. The drive allows the OEM speed control of their motor, but also provides a current limit trim pot to protect the motor in the case of an overload or jam.
| American Control Electronics | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | DCN300-6 |
| Product Name | DC Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 10 to 50 watts |
| Product | Pulse Width Modulation Drive; Variable Speed |
| Configuration | PC Board |