American Control Electronics DC Drive PWP101-2

Description
The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output extends motor brush life and allows for an increase in motor torque throughout the speed range. With a full range of adjustments, such as Maximum Speed, Current Limit, IR Compensation, and available with an isolated input, the PWP series can easily be calibrated to run a wide range of motors from 1/100 to 1 HP. Because of PWMs superiority over SCR technology, this series is the perfect choice for any application where extending motor life is desired. Features Industry Standard Footprint Isolation Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration/Deceler ation Current Limit IR Compensation
Description
The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output extends motor brush life and allows for an increase in motor torque throughout the speed range. With a full range of adjustments, such as Maximum Speed, Current Limit, IR Compensation, and available with an isolated input, the PWP series can easily be calibrated to run a wide range of motors from 1/100 to 1 HP. Because of PWMs superiority over SCR technology, this series is the perfect choice for any application where extending motor life is desired. Features Industry Standard Footprint Isolation Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration/Deceler ation Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - PWP101-2 - American Control Electronics
South Beloit, IL, USA
DC Drive
PWP101-2
DC Drive PWP101-2
The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output extends motor brush life and allows for an increase in motor torque throughout the speed range. With a full range of adjustments, such as Maximum Speed, Current Limit, IR Compensation, and available with an isolated input, the PWP series can easily be calibrated to run a wide range of motors from 1/100 to 1 HP. Because of PWMs superiority over SCR technology, this series is the perfect choice for any application where extending motor life is desired. Features Industry Standard Footprint Isolation Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration/Deceler ation Current Limit IR Compensation

The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the DC output extends motor brush life and allows for an increase in motor torque throughout the speed range. With a full range of adjustments, such as Maximum Speed, Current Limit, IR Compensation, and available with an isolated input, the PWP series can easily be calibrated to run a wide range of motors from 1/100 to 1 HP. Because of PWMs superiority over SCR technology, this series is the perfect choice for any application where extending motor life is desired.

Features

  • Industry Standard Footprint
  • Isolation

Technical Data

  • 1.05 Form Factor
  • 1% Base Speed Regulation
  • 80:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration/Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number PWP101-2
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 150 watts
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-Mini (C2) AC Drive - FRN0001C2S-6U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 93.27 watts
Product Variable Speed
View Details
Speed Controls - MMP-100A-10-32V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 10 to 32 volts
Continuous Current 100 amps
Peak Current 250 amps
View Details
Filtered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details