American Control Electronics DC Drive LGD440-1.5

Description
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need. Features NEMA 4X Enclosure Speed or Torque Mode Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation
Description
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need. Features NEMA 4X Enclosure Speed or Torque Mode Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - LGD440-1.5 - American Control Electronics
South Beloit, IL, USA
DC Drive
LGD440-1.5
DC Drive LGD440-1.5
The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need. Features NEMA 4X Enclosure Speed or Torque Mode Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

The LGD series of motor drives is a versatile and compact SCR drive designed for any 1Q application where a field output is not required. With most of the features offered by the LGC family of drives, the LGD series offers even more flexibility. Unlike the LGC series where it’s inhibit function is actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can easily control the amount of current that is supplied to your motor via an external potentiometer, perfect for tensioning applications. This feature rich series is easily adapted to meet almost any application need.

Features

  • NEMA 4X Enclosure
  • Speed or Torque Mode
  • Inhibit (Normally Closed or Open)
  • LEDs: Current Limit, Power
  • Power Light on Case

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number LGD440-1.5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 200 watts
Product Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 240V 3-Phase, 2 HP ND / 1.5 HP HD, IP20/UL Type 1 - GA80U2008ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 1119 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDSTS0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 150 watts
DC Input 12 to 25 volts
Phase   Three Phase
View Details
FRENIC-Mini (C2) AC Drive - FRN0012C2S-7U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 2238 watts
Product Variable Speed
View Details
2 suppliers