American Control Electronics DC Drive ELC110-5

Description
The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who are mounting this units into panels. However, we kept the classic industry standard footprint that American Control Electronics created and is known for. Features NEMA 1 Enclosure Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration / Deceleration Current Limit IR Compensation
Description
The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who are mounting this units into panels. However, we kept the classic industry standard footprint that American Control Electronics created and is known for. Features NEMA 1 Enclosure Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration / Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - ELC110-5 - American Control Electronics
South Beloit, IL, USA
DC Drive
ELC110-5
DC Drive ELC110-5
The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who are mounting this units into panels. However, we kept the classic industry standard footprint that American Control Electronics created and is known for. Features NEMA 1 Enclosure Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration / Deceleration Current Limit IR Compensation

The ELC series is American Control Electronics approach to competition...by adding value. We've taken the LGC400-10 and kept the most commonly requested features; 115 VAC input for a 90 VDC permanent magnet motor. We've compressed the physical footprint of the drive to save space for customers who are mounting this units into panels. However, we kept the classic industry standard footprint that American Control Electronics created and is known for.

Features

  • NEMA 1 Enclosure

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration / Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number ELC110-5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 100 to 400 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 250 HP ND / 200 HP HD, IP20/Protected Chassis - GA80U4302ABM - Yaskawa America, Inc. - Drives Division
Specs
AC Input 380 to 480 volts
Phase   Three Phase
Frequency 60 Hz
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCDSTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 60 watts
DC Input 12 to 24 volts
Phase   Three Phase
View Details
FRENIC-Mini (C2) AC Drive - FRN0002C2S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 187 watts
Product Variable Speed
View Details
2 suppliers