American Control Electronics DC Drive LGC440-1.5

Description
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features NEMA 4X Enclosure Field Supply Inhibit (Normally Open) Current Limit LED Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation
Description
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features NEMA 4X Enclosure Field Supply Inhibit (Normally Open) Current Limit LED Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

Suppliers

Company
Product
Description
Supplier Links
DC Drive - LGC440-1.5 - American Control Electronics
South Beloit, IL, USA
DC Drive
LGC440-1.5
DC Drive LGC440-1.5
The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs. Features NEMA 4X Enclosure Field Supply Inhibit (Normally Open) Current Limit LED Power Light on Case Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation

The LGC series is our most widely used series for general purpose 90/180 VDC brushed DC motor applications. This compact, non-filtered SCR drive series offers many user friendly adjustments. With the use of the on-board trim pots you can quickly set maximum speed, acceleration rate, deceleration rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your motor driving needs.

Features

  • NEMA 4X Enclosure
  • Field Supply
  • Inhibit (Normally Open)
  • Current Limit LED
  • Power Light on Case

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number LGC440-1.5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 200 watts
Product Variable Speed
Operating Temperature 10 to 40 C (50 to 104 F)
Unlock Full Specs
to access all available technical data