American Control Electronics DC Drive RGA403-3

Description
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives. Features Regenertive Stopping/Reversing Field Supply Isolation Enable (Normally Open) Inhibit (Normally Open) On-board Fuses Technical Data 1.37 Form Factor 2% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:01 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach Signal Input Adjust
Description
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives. Features Regenertive Stopping/Reversing Field Supply Isolation Enable (Normally Open) Inhibit (Normally Open) On-board Fuses Technical Data 1.37 Form Factor 2% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:01 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach Signal Input Adjust

Suppliers

Company
Product
Description
Supplier Links
DC Drive - RGA403-3 - American Control Electronics
South Beloit, IL, USA
DC Drive
RGA403-3
DC Drive RGA403-3
The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives. Features Regenertive Stopping/Reversing Field Supply Isolation Enable (Normally Open) Inhibit (Normally Open) On-board Fuses Technical Data 1.37 Form Factor 2% Base Speed Regulation over 50:1 Speed Range 0.5% Base Speed Regulation over 60:01 Speed Range with Tach Trim Pots Maximum Speed Minimum Speed Forward Acceleration Reverse Acceleration Forward Current Limit Reverse Current Limit IR Compensation Deadband Tach Signal Input Adjust

The RGA series of 4Q drives is well suited for applications that require the control of overhauling loads, frequent reversing or breaking. With on-board fusing and cage clamp power and logic terminals, installation has been made simple. Available in either open chassis style or in a NEMA 4X enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped member of our 4Q family of drives.

Features

  • Regenertive Stopping/Reversing
  • Field Supply
  • Isolation
  • Enable (Normally Open)
  • Inhibit (Normally Open)
  • On-board Fuses

Technical Data

  • 1.37 Form Factor
  • 2% Base Speed Regulation over 50:1 Speed Range
  • 0.5% Base Speed Regulation over 60:01 Speed Range with Tach

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Forward Acceleration
  • Reverse Acceleration
  • Forward Current Limit
  • Reverse Current Limit
  • IR Compensation
  • Deadband
  • Tach
  • Signal Input Adjust
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number RGA403-3
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 400 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data