American Control Electronics Variable Frequency AC Drive PMF703-3

Description
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC output to be set with a base frequency of 50 or 60 Hz at 115 VAC. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, current limits, slip compensation, and DC injection braking an time. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs DC Injection Braking Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Minimum Speed Maximum Speed Acceleration Deceleration Slip Compensation Voltage Boost Torque Brake Voltage Brake Time-Out
Description
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC output to be set with a base frequency of 50 or 60 Hz at 115 VAC. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, current limits, slip compensation, and DC injection braking an time. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs DC Injection Braking Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Minimum Speed Maximum Speed Acceleration Deceleration Slip Compensation Voltage Boost Torque Brake Voltage Brake Time-Out

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency AC Drive - PMF703-3 - American Control Electronics
South Beloit, IL, USA
Variable Frequency AC Drive
PMF703-3
Variable Frequency AC Drive PMF703-3
The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC output to be set with a base frequency of 50 or 60 Hz at 115 VAC. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, current limits, slip compensation, and DC injection braking an time. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The microprocessor based design means it can be modified to fit OEM specific applications. Features Microprocessor Based Isolation Enable Power and Status LEDs DC Injection Braking Technical Data 1.05 Form Factor 1% Base Speed Regulation 100:1 Speed Range Trim Pots Minimum Speed Maximum Speed Acceleration Deceleration Slip Compensation Voltage Boost Torque Brake Voltage Brake Time-Out

The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF Series will allows a 230 VAC output to be set with a base frequency of 50 or 60 Hz at 115 VAC. With the use of on-board trim pots, you can quickly set the maximum and minimum speeds, acceleration and deceleration rates, current limits, slip compensation, and DC injection braking an time. Each drive is designed with built-in isolation so it can be commanded with a wide range of analog inputs. The microprocessor based design means it can be modified to fit OEM specific applications.

Features

  • Microprocessor Based
  • Isolation
  • Enable
  • Power and Status LEDs
  • DC Injection Braking

Technical Data

  • 1.05 Form Factor
  • 1% Base Speed Regulation
  • 100:1 Speed Range

Trim Pots

  • Minimum Speed
  • Maximum Speed
  • Acceleration
  • Deceleration
  • Slip Compensation
  • Voltage Boost
  • Torque
  • Brake Voltage
  • Brake Time-Out
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number PMF703-3
Product Name Variable Frequency AC Drive
Axes 1.0
Power 60 to 600 watts
Configuration PC Board
Features Injection Braking
AC Input 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 240V 3-Phase, 75 HP ND / 60 HP HD, IP20/UL Type 1 - GA80U2211ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 44769 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - 716PCAPOH0010-AC Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 1500 watts
AC Input 220 volts
View Details
FRENIC-Mini (C2) AC Drive - FRN0010C2S-7U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Induction; Synchronous; Sensorless Vector
Power 1492 watts
Product Variable Speed
View Details