American Control Electronics DC Drive MHS403-1.5

Description
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for even more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor. Features Field Supply 3-Wire Start/Stop Isolation LEDs: Current Limit, Power On-board Fuses Tach Feedback Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation Tach
Description
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for even more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor. Features Field Supply 3-Wire Start/Stop Isolation LEDs: Current Limit, Power On-board Fuses Tach Feedback Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation Tach

Suppliers

Company
Product
Description
Supplier Links
DC Drive - MHS403-1.5 - American Control Electronics
South Beloit, IL, USA
DC Drive
MHS403-1.5
DC Drive MHS403-1.5
The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for even more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor. Features Field Supply 3-Wire Start/Stop Isolation LEDs: Current Limit, Power On-board Fuses Tach Feedback Technical Data 1.37 Form Factor 1% Base Speed Regulation 60:1 Speed Range Trim Pots Maximum Speed Minimum Speed Acceleration Deceleration Current Limit IR Compensation Tach

The MHS series of drives adds to our already feature rich 1Q offering. With an isolated input that can accept a grounded 4-20 mA or 0-10 VDC signal, Programmable Logic Control (PLC) or motion card connectivity is easy. The addition of cage clamp terminals on all logic connections, and power connections on some models, makes installation a breeze. Aside from having all the standard calibration adjustments offered by our other 1Q drives, the MHS series also offers start/stop push button inputs, dual voltage power capability, on-board fusing, and tachogenerator feedback inputs for even more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor.

Features

  • Field Supply
  • 3-Wire Start/Stop
  • Isolation
  • LEDs: Current Limit, Power
  • On-board Fuses
  • Tach Feedback

Technical Data

  • 1.37 Form Factor
  • 1% Base Speed Regulation
  • 60:1 Speed Range

Trim Pots

  • Maximum Speed
  • Minimum Speed
  • Acceleration
  • Deceleration
  • Current Limit
  • IR Compensation
  • Tach
Supplier's Site

Technical Specifications

  American Control Electronics
Product Category Motor Speed Controllers
Product Number MHS403-1.5
Product Name DC Drive
Axes 1.0
Motor / System DC Brushed
Power 40 to 200 watts
Product Variable Speed
Operating Temperature 10 to 55 C (50 to 131 F)
Unlock Full Specs
to access all available technical data