The MAX4182ESA+ is a current-feedback amplifier designed for high-speed applications, featuring a -3dB bandwidth of 270MHz and a 0.1dB bandwidth of 60MHz. It operates with dual supplies ranging from ±2.25V to ±5.5V or a single +5V supply, consuming only 1mA of supply current per amplifier while delivering up to ±60mA of output current. The device exhibits low distortion with a differential gain error of 0.08% and a phase error of 0.03°, making it suitable for high-performance video applications. It also includes a low-power shutdown mode that reduces supply current to 135µA and places the outputs in a high-impedance state, which is beneficial for multiplexing applications. The MAX4182ESA+ is available in a compact 8-pin SOIC package and operates over a temperature range of -40°C to +85°C.
IC OPAMP CFA 2 CIRCUIT 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | MAX4182ESA+ |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps |