60V Common Mode, Bidirectional Precision Current Sensing Amplifier 8-SOIC -40 to 125
LMP8601 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 116067-LMP8601MAX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.83 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 60kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Current Sense Amp, 5.5V, 60kHz GBW, 150uV Vos, SOIC Product overview: LMP8601MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 60kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 60kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8601MAX/NOPB can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifier 1 Circuit 8-SOIC
CURRENT SENSE AMPLIFIER, 60KHZ, SOIC; No. of Amplifiers:1 Amplifier; Input Bias Current:0.02µA; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:60kHz; Supply RoHS Compliant: Yes
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Current Sense Amplifiers 60V, Bi-Directional, Low-/High-Side, Voltage Output Current Sensing Amplifier 8-SOIC -40 to 125
IC CURRENT SENSE 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8601MAX/NOPB | LMP8601MAX/NOPB | 296-35346-1-ND | 116067-LMP8601MAX/NOPB | 687-LMP8601MAX/NOPB | LMP8601MAX/NOPB | LMP8601MAX/NOPB | 29AH6140 | LMP8601MAX/NOPB | LMP8601MAX/NOPB | LMP8601MAX/NOPB |
| Product Name | LMP8601 60V Common Mode, Bidirectional Precision Current Sensing Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8601MAX/NOPB | 5.5V 60kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 60Khz, Soic; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | ||||||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps |