The LMP8645 is a precision high-voltage current sense amplifier designed for high-side current sensing in DC and battery-powered systems. It operates from a 2.7 V to 12 V supply and accepts common-mode input voltages from -2 V to 42 V. Gain is configurable with a single external resistor, with maximum gain accuracy of 2%. The device has a transconductance of 200 μA/V, an input offset voltage of 1 mV, and operates over a temperature range of -40°C to 125°C. It is packaged in a 6-pin SOT-23-THIN (DDC) with dimensions of 1.60 mm × 2.90 mm. The LMP8645MKX/NOPB variant is a production part in this series and shares all electrical and mechanical specifications of the LMP8645 family.
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
LMP8645 42V, Configurable Gain, Low-/High-Side, High-Speed, Voltage Output Current Sensing Amplifier
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC OP AMP 1CH SOT-23-THIN
IC OP AMP 1CH SOT-23-THIN
SP Amp Current Sense Amp Single 12V 6-Pin TSOT-23 T/R Product overview: LMP8645MKX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8645MKX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877675-LMP8645MKX/NO
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: LMP8645
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMP8645MKX, LMP8645MKX-ND
IC CURR SENSE 1CIRC SOT23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifiers 42V, Configurable Gain, Low-/High-Side, High-Speed, Voltage Output Current Sensing Amplifier 6-SOT-23-THIN -40 to 125
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8645MKX/NOPB | LMP8645MKX/NOPB | 296-LMP8645MKX/NOPBTR-ND | 687-LMP8645MKX/NOPB | 877675-LMP8645MKX/NOPB | LMP8645MKX/NOPB | LMP8645MKX/NOPB | LMP8645MKX/NOPB | LMP8645MKX/NOPB | LMP8645MKX/NOPB |
| Product Name | LMP8645 Precision High Voltage Current Sense Amplifier | Instrumentation, Op Amps, Buffer Amps | 12V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8645MKX/NOPB | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | |
| Device Type | Current Sense Amplifier | |||||||||
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOT | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT-23-6 Thin, TSOT-23-6 | TSOT-23 | Surface Mount | 2.7 V | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | |||
| Standards | RoHS | RoHS | ||||||||
| Life Cycle Stage | Active | Active | Active |