The NCP1086ST-33T3G is a linear voltage regulator that provides a fixed output of 3.3 V with a maximum output current of 1.5 A. It features a low dropout voltage of approximately 1.05 V at full load, making it suitable for applications requiring efficient voltage regulation with minimal input-output differential. The device is designed for use as a post regulator and microprocessor supply, offering fast transient response and output accuracy of ±1% over temperature. Protection features include overcurrent protection and thermal shutdown, ensuring reliable operation under varying conditions. The NCP1086ST-33T3G is available in multiple package types, including TO-220-3, D2PAK-3, and SOT-223, providing flexibility for different design requirements. The operating temperature range is from -40°C to +70°C, with a maximum junction temperature of 150°C. This regulator is pin compatible with the LT1086 family, providing an alternative with lower dropout voltage.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP1086ST-33T3G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |