Texas Instruments PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVT MSP430BQ1010IRTVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 789516-MSP430BQ1010I RTVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430BQ1010 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MSP430BQ1010IRTVR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 789516-MSP430BQ1010I RTVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430BQ1010 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MSP430BQ1010IRTVR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVT - 789516-MSP430BQ1010IRTVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVT
789516-MSP430BQ1010IRTVT
PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVT 789516-MSP430BQ1010IRTVT
Manufacturer: Texas Instruments Win Source Part Number: 789516-MSP430BQ1010I RTVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430BQ1010 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MSP430BQ1010IRTVR; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789516-MSP430BQ1010IRTVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Applications: Wireless Power Receiver
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MSP430BQ1010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): MSP430BQ1010IRTVR;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - MSP430BQ1010IRTVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MSP430BQ1010IRTVT
Power Management - Specialized MSP430BQ1010IRTVT
Wireless Power Receiver PMIC 32-WQFN (5x5)

Wireless Power Receiver PMIC 32-WQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 789516-MSP430BQ1010IRTVT MSP430BQ1010IRTVT
Product Name PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers