onsemi Voltage Regulators - Linear NCP103AMX350TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP103AMX350TCG is a low dropout linear voltage regulator capable of delivering up to 150 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and is available in fixed output voltage options from 0.9 V to 3.5 V. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. With a typical dropout voltage of 75 mV at 150 mA, the NCP103AMX350TCG provides high accuracy of ±1% at room temperature and offers excellent power supply ripple rejection of 75 dB at 1 kHz. It includes thermal shutdown and current limit protections, ensuring safe operation. The regulator is stable with a minimum output capacitance of 1 µF, and it is packaged in a compact uDFN 1.0 x 1.0 mm form factor. The device is also RoHS compliant and free from halogens and lead. Typical applications include portable medical equipment, mobile phones, and other noise-sensitive devices, making it a versatile choice for engineers looking for reliable voltage regulation in constrained spaces.

Datasheet Summary
Powered by GS/AI

The NCP103AMX350TCG is a low dropout linear voltage regulator capable of delivering up to 150 mA of output current. It operates within an input voltage range of 1.7 V to 5.5 V and is available in fixed output voltage options from 0.9 V to 3.5 V. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-powered applications. With a typical dropout voltage of 75 mV at 150 mA, the NCP103AMX350TCG provides high accuracy of ±1% at room temperature and offers excellent power supply ripple rejection of 75 dB at 1 kHz. It includes thermal shutdown and current limit protections, ensuring safe operation. The regulator is stable with a minimum output capacitance of 1 µF, and it is packaged in a compact uDFN 1.0 x 1.0 mm form factor. The device is also RoHS compliant and free from halogens and lead. Typical applications include portable medical equipment, mobile phones, and other noise-sensitive devices, making it a versatile choice for engineers looking for reliable voltage regulation in constrained spaces.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP103AMX350TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP103AMX350TCG
Voltage Regulators - Linear NCP103AMX350TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP103AMX350TCG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details