onsemi Voltage Regulators - Linear NCP1086ST-ADJT3

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223 (TO-261)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223 (TO-261)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1086ST-ADJT3 is a linear voltage regulator capable of delivering up to 1.5 A with an adjustable output voltage ranging from 1.25 V to 5.5 V. It features a low dropout voltage of approximately 1.05 V at full load, making it suitable for applications requiring efficient voltage regulation with minimal input-output differential. The device is designed for use as a post regulator and microprocessor supply, offering fast transient response and high output accuracy of ±1% over temperature. Protection features include overcurrent and thermal shutdown, ensuring reliable operation under various conditions. The NCP1086 is available in multiple package types, including TO-220-3, D2PAK-3, and SOT-223, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The NCP1086ST-ADJT3 is a linear voltage regulator capable of delivering up to 1.5 A with an adjustable output voltage ranging from 1.25 V to 5.5 V. It features a low dropout voltage of approximately 1.05 V at full load, making it suitable for applications requiring efficient voltage regulation with minimal input-output differential. The device is designed for use as a post regulator and microprocessor supply, offering fast transient response and high output accuracy of ±1% over temperature. Protection features include overcurrent and thermal shutdown, ensuring reliable operation under various conditions. The NCP1086 is available in multiple package types, including TO-220-3, D2PAK-3, and SOT-223, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP1086ST-ADJT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP1086ST-ADJT3
Voltage Regulators - Linear NCP1086ST-ADJT3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223 (TO-261)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP1086ST-ADJT3
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details