onsemi Voltage Regulators - Linear NCP103BMX185TCG

Description
Linear Voltage Regulator IC Output
Description
Linear Voltage Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP103BMX185TCG is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output of 1.85 V with a maximum output current of 150 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features a low quiescent current of approximately 50 µA, making it suitable for battery-powered applications. The device offers a typical dropout voltage of 75 mV at 150 mA and maintains an output voltage accuracy of ±1% at room temperature. This regulator is equipped with thermal shutdown and current limit protections, ensuring safe operation under various conditions. It is stable with a minimum output capacitance of 1 µF, which can be a ceramic capacitor, and has a high power supply ripple rejection ratio of 75 dB at 1 kHz. The NCP103BMX185TCG is available in a compact uDFN package measuring 1.0 x 1.0 mm, making it ideal for space-constrained applications such as mobile phones, PDAs, and portable medical equipment. The device is also RoHS compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The NCP103BMX185TCG is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output of 1.85 V with a maximum output current of 150 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features a low quiescent current of approximately 50 µA, making it suitable for battery-powered applications. The device offers a typical dropout voltage of 75 mV at 150 mA and maintains an output voltage accuracy of ±1% at room temperature. This regulator is equipped with thermal shutdown and current limit protections, ensuring safe operation under various conditions. It is stable with a minimum output capacitance of 1 µF, which can be a ceramic capacitor, and has a high power supply ripple rejection ratio of 75 dB at 1 kHz. The NCP103BMX185TCG is available in a compact uDFN package measuring 1.0 x 1.0 mm, making it ideal for space-constrained applications such as mobile phones, PDAs, and portable medical equipment. The device is also RoHS compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP103BMX185TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP103BMX185TCG
Voltage Regulators - Linear NCP103BMX185TCG
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP103BMX185TCG
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details