onsemi Voltage Regulators - Linear NCP110AFCT110T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP110AFCT110T2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.1 V with a maximum output current of 200 mA. It operates within an input voltage range of 1.1 V to 5.5 V and features a low dropout voltage of 70 mV at 100 mA output. The device is characterized by low quiescent current, typically 20 µA, making it suitable for battery-powered applications such as smartphones and tablets. It offers high power supply rejection ratio (PSRR) of 95 dB at 20 mA and low output noise of 8.8 µVRMS, ensuring stable performance in sensitive electronic circuits. The NCP110AFCT110T2G is available in compact packages, specifically a 0.64 mm x 0.64 mm Chip Scale Package (CSP) and a 1 mm x 1 mm XDFN package, both of which are RoHS compliant. This regulator is ideal for applications requiring low noise and high efficiency, including portable medical equipment and wireless IoT modules.

Datasheet Summary
Powered by GS/AI

The NCP110AFCT110T2G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.1 V with a maximum output current of 200 mA. It operates within an input voltage range of 1.1 V to 5.5 V and features a low dropout voltage of 70 mV at 100 mA output. The device is characterized by low quiescent current, typically 20 µA, making it suitable for battery-powered applications such as smartphones and tablets. It offers high power supply rejection ratio (PSRR) of 95 dB at 20 mA and low output noise of 8.8 µVRMS, ensuring stable performance in sensitive electronic circuits. The NCP110AFCT110T2G is available in compact packages, specifically a 0.64 mm x 0.64 mm Chip Scale Package (CSP) and a 1 mm x 1 mm XDFN package, both of which are RoHS compliant. This regulator is ideal for applications requiring low noise and high efficiency, including portable medical equipment and wireless IoT modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP110AFCT110T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP110AFCT110T2G
Voltage Regulators - Linear NCP110AFCT110T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP110AFCT110T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details