Win Source Part Number: 973645-MPQ6400DG-33-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.07V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ6400
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
IC SUPERVISOR 1 CHANNEL 6QFN
IC SUPERVISOR 1 CHANNEL 6QFN
Supervisory Circuits Supervisory Circuit w/AEC-Q100
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 973645-MPQ6400DG-33-AEC1-LF-Z | MPQ6400DG-33-AEC1-LF-Z-ND | MPQ6400DG-33-AEC1-LF-Z | MPQ6400DG-33-AEC1-LF-Z | MPQ6400DG-33-AEC1-LF-Z | MPQ6400DG-33-AEC1-LF-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Threshold | 3.07 volts | 3.07 volts | 3.07 volts | 3.07 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |