onsemi Supervisors N84C163WD42TG

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - N84C163WD42TG-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
N84C163WD42TG-ND
Supervisors N84C163WD42TG-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - N84C163WD42TG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
N84C163WD42TG
PMIC - Supervisors N84C163WD42TG
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - N84C163WD42TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
N84C163WD42TG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors N84C163WD42TG
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi - 31AC1253 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi
31AC1253
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi 31AC1253
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - N84C163WD42TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
N84C163WD42TG
Supervisors N84C163WD42TG
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number N84C163WD42TG-ND N84C163WD42TG N84C163WD42TG 31AC1253 N84C163WD42TG
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Open Drain or Open Collector Open Drain
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 4.25 volts 4.25 volts 4.5 volts 4.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details