The MPQ2013AGQ-5-P is a low power linear voltage regulator designed for applications requiring a wide input voltage range of 2.5V to 40V. It provides a fixed output voltage of 5V with a maximum output current of 150mA. The device features a low quiescent current of 3.3µA, making it suitable for battery-powered and portable equipment. It has a dropout voltage of 620mV at full load, ensuring efficient operation. This regulator is stable with low-value output ceramic capacitors greater than 0.47OºF and offers output accuracy of ±4% for the QFN-6 package. It includes built-in protection features such as thermal shutdown and current limiting, enhancing reliability in various applications. The MPQ2013AGQ-5-P is qualified to AEC-Q100 standards, making it suitable for automotive and industrial applications, and operates within a junction temperature range of -40°C to +150°C. The product is available in a compact QFN-8 (3mmx3mm) package.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MPQ2013AGQ-5-P |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |