Monolithic Power Systems, Inc. Special Purpose Regulators MPQ4488BGU-FD-AEC1-Z

Description
Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 3 Output 26-QFN (5x5)
Description
Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 3 Output 26-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The MPQ4488BGU-FD-AEC1-Z is a step-down switch-mode converter designed for automotive applications, featuring dual USB charging ports. It supports a wide input voltage range of 6V to 36V and can deliver up to 6A of output current. The device includes current-limiting features for each USB port, which comply with various battery charging specifications, including BC1.2 and USB Type-C 5V @ 3A DFP mode. This regulator is equipped with full protection features such as hiccup current limiting, output over-voltage protection, and thermal shutdown. It operates with a selectable output voltage of 5.1V, 5.17V, or 5.3V and offers adjustable switching frequencies from 250kHz to 2.2MHz, with frequency spread spectrum capability. The MPQ4488BGU-FD-AEC1-Z is housed in a compact QFN-26 package, measuring 5mm x 5mm, and is AEC-Q100 qualified, making it suitable for automotive-grade applications.

Datasheet Summary
Powered by GS/AI

The MPQ4488BGU-FD-AEC1-Z is a step-down switch-mode converter designed for automotive applications, featuring dual USB charging ports. It supports a wide input voltage range of 6V to 36V and can deliver up to 6A of output current. The device includes current-limiting features for each USB port, which comply with various battery charging specifications, including BC1.2 and USB Type-C 5V @ 3A DFP mode. This regulator is equipped with full protection features such as hiccup current limiting, output over-voltage protection, and thermal shutdown. It operates with a selectable output voltage of 5.1V, 5.17V, or 5.3V and offers adjustable switching frequencies from 250kHz to 2.2MHz, with frequency spread spectrum capability. The MPQ4488BGU-FD-AEC1-Z is housed in a compact QFN-26 package, measuring 5mm x 5mm, and is AEC-Q100 qualified, making it suitable for automotive-grade applications.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - MPQ4488BGU-FD-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
MPQ4488BGU-FD-AEC1-Z
Special Purpose Regulators MPQ4488BGU-FD-AEC1-Z
Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 3 Output 26-QFN (5x5)

Automotive, AEC-Q100 Converter, USB Voltage Regulator IC 3 Output 26-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MPQ4488BGU-FD-AEC1-Z
Product Name Special Purpose Regulators
Type 26-PowerVFQFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 1896856 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details