NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MWCT1012VLF MWCT1012VLF

Description
Manufacturer: NXP Win Source Part Number: 886567-MWCT1012VLF Operating Temperature Range: -40°C ~ 105°C (TA) Features: Wireless Power Transmitter PMIC 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: MWCT1012 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15413, 935374228557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 886567-MWCT1012VLF Operating Temperature Range: -40°C ~ 105°C (TA) Features: Wireless Power Transmitter PMIC 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: MWCT1012 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15413, 935374228557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MWCT1012VLF - 886567-MWCT1012VLF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MWCT1012VLF
886567-MWCT1012VLF
PMIC - PMIC - Power Management - Specialized - MWCT1012VLF 886567-MWCT1012VLF
Manufacturer: NXP Win Source Part Number: 886567-MWCT1012VLF Operating Temperature Range: -40°C ~ 105°C (TA) Features: Wireless Power Transmitter PMIC 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: MWCT1012 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-15413, 935374228557

Manufacturer: NXP
Win Source Part Number: 886567-MWCT1012VLF
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Wireless Power Transmitter PMIC 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: MWCT1012
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-15413, 935374228557

Buy Now Datasheet
Power Management - Specialized - MWCT1012VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MWCT1012VLF
Power Management - Specialized MWCT1012VLF
Wireless Power Transmitter PMIC 48-LQFP (7x7)

Wireless Power Transmitter PMIC 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 886567-MWCT1012VLF MWCT1012VLF
Product Name PMIC - PMIC - Power Management - Specialized - MWCT1012VLF Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details