Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVR MSP430BQ1010IRTVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1227246-MSP430BQ1010 IRTVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430BQ1010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MSP430BQ1010IRTVT; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1227246-MSP430BQ1010 IRTVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430BQ1010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MSP430BQ1010IRTVT; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVR - 1227246-MSP430BQ1010IRTVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVR
1227246-MSP430BQ1010IRTVR
PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVR 1227246-MSP430BQ1010IRTVR
Manufacturer: Texas Instruments Win Source Part Number: 1227246-MSP430BQ1010 IRTVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 2.8 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MSP430BQ1010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MSP430BQ1010IRTVT; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227246-MSP430BQ1010IRTVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Applications: Wireless Power Receiver
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MSP430BQ1010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): MSP430BQ1010IRTVT;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - MSP430BQ1010IRTVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MSP430BQ1010IRTVR
Power Management - Specialized MSP430BQ1010IRTVR
Wireless Power Receiver PMIC 32-WQFN (5x5)

Wireless Power Receiver PMIC 32-WQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1227246-MSP430BQ1010IRTVR MSP430BQ1010IRTVR
Product Name PMIC - PMIC - Power Management - Specialized - MSP430BQ1010IRTVR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details