onsemi Supervisors N84C161WD45TG

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - N84C161WD45TG-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
N84C161WD45TG-ND
Supervisors N84C161WD45TG-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
 - N84C161WD45TG - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - N84C161WD45TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
N84C161WD45TG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors N84C161WD45TG
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - N84C161WD45TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
N84C161WD45TG
Supervisors N84C161WD45TG
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi - 31AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi
31AC1244
Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi 31AC1244
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.75V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.75V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - N84C161WD45TG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
N84C161WD45TG
PMIC - Supervisors N84C161WD45TG
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number N84C161WD45TG-ND N84C161WD45TG N84C161WD45TG N84C161WD45TG 31AC1244 N84C161WD45TG
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 4.5 volts 4.5 volts 4.5 volts 4.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details